EN
  • EN
  • DE

SBR3U100LP-7

Part No SBR3U100LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 100V 3A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 790mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 100V
Mounting SMD (SMT)
Case / Package U-DFN3030-8
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 064109-SBR3U100LP-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR3U100LP-7 CAD Model

Description

The SBR3U100LP-7 from Diodes Incorporated is a cutting-edge Super Barrier Rectifier (SBR) designed for high-efficiency, low-power loss applications. This rectifier is specifically engineered to meet the demanding needs of modern compact electronic devices, offering superior performance in a low-profile package.

Key Features

  • Low Forward Voltage Drop: The SBR3U100LP-7 boasts an exceptionally low forward voltage drop, enhancing system efficiency and reducing thermal stress on the device.
  • High Surge Capability: With its robust surge handling capability, this rectifier is ideal for applications that require a high level of reliability and resilience against transient voltage spikes.
  • PowerPak® SO-8 Packaging: Encased in a PowerPak® SO-8 package, the SBR3U100LP-7 offers a compact footprint while providing excellent thermal performance and power handling capabilities.
  • Low Power Loss: The device is optimized for low power loss, making it suitable for energy-sensitive applications where efficiency is paramount.
  • Lead-Free and RoHS Compliant: The SBR3U100LP-7 is environmentally friendly, complying with the Restriction of Hazardous Substances (RoHS) directive, and is lead-free, minimizing its environmental impact.

Applications

The versatility of the SBR3U100LP-7 allows it to be used in a wide array of applications, including:

  • DC/DC Converters
  • Power Management Functions
  • Freewheeling Diodes
  • Reverse Battery Protection
  • Adapter and Battery Charger Circuits

Technical Specifications

The SBR3U100LP-7 is characterized by its technical specifications, which include:

  • Maximum Average Forward Rectified Current: 3A
  • Peak Repetitive Reverse Voltage: 100V
  • Operating Temperature Range: -55°C to +150°C
  • Forward Voltage: 0.71V at 3A

For engineers and designers looking for a high-performance rectifier that does not compromise on space or efficiency, the SBR3U100LP-7 from Diodes Incorporated is an excellent choice. Its advanced features and specifications make it a leading component in the industry for power rectification needs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3694 $51.7160
330+ $0.3031 $100.0230
515+ $0.2936 $151.2040
705+ $0.2842 $200.3610
915+ $0.2747 $251.3505
1,220+ $0.2463 $300.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess