EN
  • EN
  • DE
  • IT

SN65LVDS9637BD

Part No SN65LVDS9637BD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF RECEIVER H-S 8-SOIC / LVDS Receiver 400Mbps 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDS
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Receiver Hysteresis 50mV
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 794849-SN65LVDS9637BD
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS9637B
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVDS9637BD CAD Model

Description

Product Overview: SN65LVDS9637BD

The SN65LVDS9637BD from Texas Instruments is a high-performance differential line receiver designed to meet the rigorous demands of high-speed data transmission. This device is part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to operate with a nominal differential input voltage range from 100 mV to 400 mV over a wide frequency range.

Key Features

  • High Data Rates: The SN65LVDS9637BD supports signaling rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: Engineered for efficiency, this device typically consumes a mere 10 mW of power when operating at 200 Mbps, thereby offering an energy-efficient solution.
  • Wide Operating Temperature Range: It can reliably function within a temperature range of -40°C to +85°C, ensuring stable performance across various environmental conditions.
  • Robust ESD Protection: The receiver is equipped with robust electrostatic discharge (ESD) protection, which exceeds 15 kV on the human body model (HBM), ensuring enhanced durability and longevity.
  • Fail-Safe Feature: The device includes a fail-safe feature that ensures a high output state when the inputs are left open, shorted, or terminated but idle.

Applications

The SN65LVDS9637BD is highly versatile and can be used in various applications, including:

  • Point-to-Point Baseband Data Transmission
  • Clock Distribution Networks
  • Backplane Interconnects
  • Networking Equipment and Telecommunications
  • High-Speed Digital Video and Graphics

Package and Quality

Presented in an industry-standard 8-pin SOIC package, the SN65LVDS9637BD is designed for easy integration into existing designs. Texas Instruments is committed to high-quality standards, and this product is no exception, offering reliable performance for critical communication systems.

Ordering Information

For detailed product specifications, application notes, and ordering information, customers can visit the Texas Instruments website or contact their sales representative. The SN65LVDS9637BD is available for order in various quantities, tailored to meet the needs of both small-scale projects and large-volume production.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
Lowest to $0.6856

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2215 $57.7590
54+ $2.0808 $112.3632
84+ $2.0106 $168.8904
120+ $1.8700 $224.4000
156+ $1.7997 $280.7532
195+ $1.7294 $337.2330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess