EN
  • EN
  • DE

MAX3222EEUP/V+T

Part No MAX3222EEUP/V+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MAX3222
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 703028-MAX3222EEUP/V+T
Ultra Librarian 3D Model Ultra Librarian MAX3222EEUP/V+T CAD Model

Description

Maxim Integrated MAX3222EEUP/V+T RS-232 Interface IC

The MAX3222EEUP/V+T from Maxim Integrated is a highly integrated RS-232 interface IC designed for serial communication in a variety of applications. This device is ideal for situations where low power consumption and space savings are critical. It is commonly used in portable or compact devices such as PDAs, laptops, and telecommunications equipment.

The MAX3222EEUP/V+T operates from a single +3.0V to +5.5V power supply, making it versatile for use in systems with different power requirements. The low-power shutdown mode further enhances its suitability for battery-powered devices, ensuring minimal power drain when the interface is not in active use.

One of the key features of this product is its integrated electrostatic discharge (ESD) protection, which exceeds ±15kV using the Human Body Model (HBM), providing robustness and reliability in harsh environments. This feature is particularly important for devices that require regular plugging and unplugging of communication cables, which can generate ESD events.

The MAX3222EEUP/V+T supports data rates up to 120kbps, which is sufficient for many serial communication applications. Additionally, it has a 1µA low-current shutdown mode and a 300µA supply current during operation, which contributes to its power efficiency. The device also includes two drivers and two receivers, offering a complete solution for full-duplex communication.

This IC comes in a TSSOP-20 package, which is compact and suitable for space-constrained applications. The MAX3222EEUP/V+T is specified for the extended industrial (-40°C to +85°C) temperature range, ensuring reliable operation across a wide range of environmental conditions.

To facilitate easy integration into existing designs, the MAX3222EEUP/V+T is fully compliant with the EIA/TIA-232-F standards. This ensures compatibility with a broad range of RS-232 peripherals and systems, simplifying the design and implementation process for engineers.

Overall, the Maxim Integrated MAX3222EEUP/V+T is a high-quality, reliable RS-232 interface IC that offers low power consumption, ESD protection, and compact packaging, making it an excellent choice for designers looking to add serial communication capabilities to their battery-powered or space-sensitive applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess