EN
  • EN
  • DE

TUSB564IRNQT

Part No TUSB564IRNQT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 40WQFN / Crosspoint Switch 1 x 4:4 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Tape & Reel
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB564
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49115-6,296-49115-2,TUSB564IRNQT-ND,296-49115-1
Standard Package 250
Win Source Part Number 1178574-TUSB564IRNQT
Ultra Librarian 3D Model Ultra Librarian TUSB564IRNQT CAD Model

Description

Introducing the TUSB564IRNQT from Texas Instruments

The TUSB564IRNQT is a high-performance, versatile USB retimer with signal conditioning capabilities, designed by the renowned semiconductor company, Texas Instruments. This advanced integrated circuit is specifically engineered to enhance signal integrity and extend the reach of high-speed USB signals, making it an essential component for a variety of USB applications.

Key Features

  • USB 3.1 Gen 1 and Gen 2 Support: The TUSB564IRNQT is compatible with both USB 3.1 Gen 1 (5 Gbps) and Gen 2 (10 Gbps) standards, ensuring it can handle the latest high-speed data transfer requirements.
  • Adjustable Equalization and Output Swing: With built-in features for adjustable equalization and output swing, this device can be fine-tuned to optimize performance over a range of cable types and lengths.
  • Low Power Consumption: Designed with energy efficiency in mind, the TUSB564IRNQT operates with low power consumption, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Small Form Factor: Housed in a compact QFN package, this retimer is ideal for space-constrained applications, allowing for integration into a variety of modern electronic devices without compromising on performance.
  • Channel Configuration Flexibility: It offers flexible channel configuration options, providing support for a single USB 3.1 port with four differential channels.

Applications

The TUSB564IRNQT is an excellent choice for a wide range of applications that require reliable, high-speed USB connectivity. It is particularly well-suited for:

  • Consumer Electronics
  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors and Display Interfaces
  • USB Hubs and Peripherals

Quality and Reliability

As with all Texas Instruments products, the TUSB564IRNQT is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Its robust design and advanced features make it an ideal choice for designers looking to enhance USB signal integrity in their next project.

Whether you're developing consumer electronics, industrial interfaces, or any other USB-enabled device, the TUSB564IRNQT provides the performance and flexibility needed to create a seamless user experience.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2684 $55.6104
14+ $7.6048 $106.4672
21+ $7.3672 $154.7112
29+ $7.1295 $206.7555
37+ $6.8919 $255.0003
49+ $6.1789 $302.7661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess