EN
  • EN
  • DE

MAX244CQH-T

Part No MAX244CQH-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702658-MAX244CQH-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX244CQH-T CAD Model

Description

The MAX244CQH-T from Maxim Integrated is a state-of-the-art, quad, single-pole, single-throw (SPST) CMOS analog switch designed to deliver high performance in a wide range of applications. This switch is part of a family of devices that offers low on-resistance and low on-resistance matching between channels, making it an ideal choice for precision analog signal switching.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RON), typically around 35 ohms, which ensures minimal signal attenuation and power loss, enhancing the overall efficiency of the system.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power management in single-supply systems.
  • Fast Switching Speeds: The MAX244CQH-T provides fast switching speeds (tON and tOFF), which are essential for time-critical applications.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, making it suitable for battery-powered and portable devices.
  • TTL/CMOS-Logic Compatibility: This switch is compatible with TTL and CMOS logic levels, ensuring easy integration into a variety of digital systems.

Applications

The MAX244CQH-T is versatile and can be used in numerous applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Test Equipment and Instrumentation

Product Specifications

With an extended temperature range of -40°C to +85°C, the MAX244CQH-T is designed to perform reliably in harsh environments. The device is offered in a compact, 44-pin PQFP (Plastic Quad Flat Pack) package, making it suitable for space-constrained applications. The "T" suffix in the product name indicates tape and reel packaging, which facilitates automated assembly processes.

Conclusion

The MAX244CQH-T from Maxim Integrated is a robust and reliable choice for designers looking for a high-quality, quad SPST analog switch. Its low on-resistance, fast switching speeds, and compatibility with various logic levels, make it an excellent component for precision analog applications.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess