EN
  • EN
  • DE

PCF85363ATL/AX

Part No PCF85363ATL/AX
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 10-XFDFN Exposed Pad
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-XFDFN Exposed Pad
Case / Package 10-DFN (2.6x2.6)
Family Name PCF85363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-11540-6, 568-11540-2, 568-11540-1, 935304648115
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888746-PCF85363ATL/AX
Ultra Librarian 3D Model Ultra Librarian PCF85363ATL/AX CAD Model

Description

NXP PCF85363ATL/AX Real-Time Clock (RTC)

The NXP PCF85363ATL/AX is a sophisticated Real-Time Clock (RTC) chip that offers a comprehensive timekeeping solution for a wide array of applications. Designed with precision and versatility in mind, this RTC integrates seamlessly into systems requiring accurate time tracking, such as embedded electronics, industrial controllers, consumer electronics, and IoT devices.

At its core, the PCF85363ATL/AX is built to maintain accurate time and date information. It features a highly precise oscillator that ensures time is kept with minimal drift, which is essential for applications where time accuracy is critical. The device supports a wide range of timekeeping formats, including seconds, minutes, hours, days, weekdays, months, and years, with automatic leap year correction up to the year 2399, ensuring long-term reliability without the need for manual adjustments.

One of the key advantages of the PCF85363ATL/AX is its low power consumption. It is specifically designed to draw minimal current, making it an ideal choice for battery-powered or power-sensitive applications. The chip can operate from a single power supply with a voltage range of 1.3 V to 5.5 V, providing flexibility in system design and ensuring compatibility with various power schemes.

Additionally, the PCF85363ATL/AX offers a multitude of programmable features, including multiple alarm and timer functions. These functions enable the device to generate interrupts at preset times, which can be used to wake up a host processor or trigger specific events within a system. The RTC also provides a programmable clock output that can serve as a system clock or be used for peripheral synchronization.

The device comes in a compact and surface-mountable TSSOP14 package, making it suitable for space-constrained applications. It communicates with the host processor via a fast I2C-bus interface, supporting both standard and fast modes, which allows for easy integration into existing designs.

In summary, the NXP PCF85363ATL/AX Real-Time Clock is a highly reliable and versatile timekeeping component that meets the needs of modern electronic systems, ensuring accurate timing and contributing to the overall efficiency and performance of the application it serves.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9379 $51.5845
130+ $0.7696 $100.0480
205+ $0.7455 $152.8275
280+ $0.7215 $202.0200
360+ $0.6974 $251.0640
480+ $0.6253 $300.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess