EN
  • EN
  • DE

MAX12528ETK+T

Part No MAX12528ETK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701109-MAX12528ETK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX12528ETK+T CAD Model

Description

The MAX12528ETK+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to provide exceptional accuracy and speed for a wide range of applications. This component is a part of Maxim's extensive ADC portfolio, which is known for its advanced technology and reliable performance.

Key Features

  • Resolution: The MAX12528ETK+T delivers 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 65Msps (mega-samples per second), it is well-suited for high-speed signal processing tasks.
  • Low Power Consumption: Designed for efficiency, this ADC operates with a low power consumption, making it ideal for battery-powered devices and power-sensitive applications.
  • Differential Inputs: The ADC features differential inputs which provide improved noise immunity and are beneficial for applications requiring high common-mode noise rejection.
  • Integrated Features: It includes an internal reference and a fully differential sample-and-hold circuit, simplifying the design and reducing external component count.
  • Interface: The device offers a parallel LVDS (Low-Voltage Differential Signaling) interface, which allows for high-speed data transfers while minimizing signal noise and electromagnetic interference.

Applications

The MAX12528ETK+T is versatile and can be used in various applications where precision and speed are critical. Some common applications include:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation
  • High-speed Control Systems

Package and Quality

The component comes in a compact 68-pin QFN package (ETK), which is designed for space-constrained applications. The MAX12528ETK+T is available in tape and reel (T) for automated assembly processes, ensuring a streamlined manufacturing workflow. Maxim Integrated is committed to high-quality standards, and this product is designed to meet rigorous industry specifications.

Conclusion

The MAX12528ETK+T ADC from Maxim Integrated represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to enhance their systems with high-speed, accurate data conversion capabilities.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess