EN
  • EN
  • DE

UCC3882PW-1

Part No UCC3882PW-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller, Intel VID code Voltage Regulator IC 1 Output 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Texas Instruments
Packaging Reel(TR)
Applications Controller, Intel VID code
Voltage - Input 5V, 12V
Number of Outputs 1
Voltage - Output 1.8 V ~ 2.05 V, 2.1 V ~ 3.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 28-TSSOP
Win Source Part Number 004720-UCC3882PW-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3882PW-1 CAD Model

Description

Product Overview: Texas Instruments UCC3882PW-1

The UCC3882PW-1 from Texas Instruments is a sophisticated power management integrated circuit designed to cater to a wide array of applications that require efficient power supply control. This device is part of TI's extensive portfolio of power management solutions, and it offers features that are essential for optimizing system performance and reliability.

Key Features

  • Integrated Power-Factor Correction (PFC): The UCC3882PW-1 includes an active power factor correction feature that minimizes the amount of reactive power generated by the system, thereby improving the power factor and reducing energy waste.
  • Multi-Mode Operation: This IC can operate in various modes, including critical conduction mode (CrM), which allows for zero-current switching, reducing switching losses and enhancing efficiency.
  • Programmable Output Voltage: Users can set the desired output voltage according to their specific application needs, providing flexibility and customization.
  • Over-Voltage Protection: The UCC3882PW-1 is equipped with over-voltage protection circuits that safeguard the system against voltage spikes and transients that could potentially cause damage.
  • Thermal Shutdown: In the event of excessive temperature rise, the thermal shutdown feature temporarily turns off the IC to prevent overheating, thus ensuring the longevity of both the IC and the system it controls.

Applications

The versatility of the UCC3882PW-1 makes it suitable for a variety of applications, including:

  • AC-DC Power Supplies
  • LED Lighting Systems
  • Telecommunication Equipment
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications

This power management IC comes in a TSSOP-20 package, providing a compact footprint that is ideal for space-constrained applications. It operates over a wide supply voltage range and has a low quiescent current, which contributes to the overall energy efficiency of the system. The UCC3882PW-1 is designed with the robustness and high-quality standards that Texas Instruments is known for, making it a reliable choice for designers and engineers looking to enhance their power management solutions.

For more detailed technical information, reference designs, and support resources, customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess