EN
  • EN
  • DE

TMS320VC549PGE100

Part No TMS320VC549PGE100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 043235-TMS320VC549PGE100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC549PGE100 CAD Model

Description

Overview of TMS320VC549PGE100

The TMS320VC549PGE100 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and versatility in handling complex signal processing tasks. This product is part of TI's TMS320C54x DSP family and is designed to meet the rigorous demands of applications in telecommunications, audio processing, industrial control, and more.

Key Features

  • High-Speed Performance: With a clock speed of up to 100MHz, the TMS320VC549PGE100 delivers robust processing power for real-time applications, ensuring quick and efficient signal processing.
  • Advanced Architecture: The DSP features a modified Harvard architecture that separates program and data buses, allowing simultaneous access to program instructions and data for increased throughput.
  • Ample Memory: Equipped with integrated memory, the device includes 16KB of RAM and 544KB of on-chip ROM, providing ample space for complex algorithms and code.
  • Peripheral Integration: This DSP incorporates a variety of peripherals, such as a serial port, a host port interface, and a timer, which facilitate easy integration into a wide range of systems.
  • Power Management: TI's advanced power management features enable the TMS320VC549PGE100 to operate with low power consumption, making it suitable for portable and power-sensitive applications.

Applications

The versatility of the TMS320VC549PGE100 allows it to be used in a multitude of applications. In the field of telecommunications, it can handle tasks such as echo cancellation, modem functionality, and speech compression. Audio processing is another area where this DSP excels, capable of executing algorithms for sound enhancement, noise reduction, and audio encoding/decoding. Industrial control systems also benefit from its processing power for motor control, sensor data analysis, and real-time decision-making.

Package and Quality

The TMS320VC549PGE100 comes in a 144-pin LQFP (Low-Profile Quad Flat Package) that is both space-saving and amenable to PCB (Printed Circuit Board) design. Texas Instruments ensures high-quality standards, and the device is designed to meet industrial temperature ranges, providing reliable performance in diverse environments.

With its robust feature set and flexible capabilities, the TMS320VC549PGE100 from Texas Instruments stands out as a premier choice for developers and engineers seeking a powerful DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess