EN
  • EN
  • DE

MAX9236EUM-T

Part No MAX9236EUM-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707291-MAX9236EUM-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9236EUM-T CAD Model

Description

The MAX9236EUM-T is a compact, high-performance serializer developed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This device is designed to interface with high-speed, low-voltage differential signaling (LVDS) systems, making it an ideal solution for applications that require fast data transmission with minimal electromagnetic interference (EMI).

Key Features

  • High-Speed Operation: The MAX9236EUM-T supports data rates up to 2.5 Gbps, enabling rapid data transfer for time-sensitive applications.
  • Low Power Consumption: This serializer is optimized for low power operation, reducing the overall power requirements of the system and enhancing energy efficiency.
  • Small Footprint: Housed in a compact 48-pin TSSOP package, the MAX9236EUM-T is suitable for space-constrained applications.
  • LVDS Interface: The device employs LVDS technology to minimize EMI and crosstalk, ensuring signal integrity even in electrically noisy environments.
  • Programmable Features: It offers programmable pre-emphasis and output swing, providing flexibility to fine-tune performance for specific system requirements.

Applications

The MAX9236EUM-T is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution video displays and cameras
  • Industrial control and automation
  • Telecommunications and data communications equipment

Reliability and Support

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX9236EUM-T is no exception, offering robust performance for critical applications. Customers can also count on Maxim's world-class technical support and application expertise to assist with integration and troubleshooting.

For engineers and designers seeking a high-speed data serialization solution, the MAX9236EUM-T offers the perfect blend of speed, power efficiency, and reliability, making it a top choice for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess