Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 176826-LC7942ND-E
Ultra Librarian 3D Model Ultra Librarian LC7942ND-E CAD Model

Description

The LC7942ND-E is a high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to a wide array of applications requiring efficient power management and control. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions in the semiconductor industry.

Key Features

  • High Precision: The LC7942ND-E offers precise control, making it suitable for applications that demand accuracy in power regulation.
  • Robust Output: Engineered to deliver consistent performance, this IC ensures reliable output, which is crucial for maintaining the integrity of the electronic systems it is a part of.
  • Low Power Consumption: With energy efficiency in mind, the LC7942ND-E is designed to operate with minimal power wastage, contributing to the overall efficiency of the end product.
  • Durability: ON Semiconductor's products are known for their durability, and the LC7942ND-E is no exception. It is built to withstand the rigors of everyday use in a variety of environments.
  • Compact Design: The small footprint of the LC7942ND-E allows for integration into space-constrained applications without sacrificing performance.

Applications

The LC7942ND-E can be utilized in a multitude of applications, including but not limited to:

  • Power supply circuits
  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the LC7942ND-E is manufactured under stringent quality control processes. This ensures that each IC meets the high standards expected by customers in terms of reliability and performance.

Environmental Compliance

In line with global environmental standards, the LC7942ND-E is designed to comply with various environmental directives, such as RoHS (Restriction of Hazardous Substances), which makes it an environmentally friendly choice for modern electronic applications.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their sales representatives. The LC7942ND-E is not just a part; it's a solution that empowers your designs to be more efficient, reliable, and cost-effective.

You May Also Be Interested in

Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to €9.5446
ECAD model for ADM489ARU
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to €3.7574
ECAD model for TRS3237ECDBR
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to €1.7325
ECAD model for TJA1041AT/CM,118
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to €1.2235
ECAD model for SN75185PWR
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to €12.5400
ECAD model for DS90C365AMT/NOPB
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to €1.3044
ECAD model for ADM3485EAR-REEL
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ €2.6250 €52.4991
48+ €2.1538 €103.3839
74+ €2.0865 €154.4041
101+ €2.0192 €203.9352
131+ €1.9520 €255.7069
175+ €1.7500 €306.2499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 123 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention