EN
  • EN
  • DE
  • IT

G2RK-2A 5VDC

Part No G2RK-2A 5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 30 Ω
Contact Resistance 50 mΩ
Win Source Part Number 997178-G2RK-2A 5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RK-2A 5VDC CAD Model

Description

The Omron 997178-G2RK-2A 5VDC is a high-quality relay that is perfect for use in OEM parts.

  • Contact Resistance: 50 mΩ
  • Coil Resistance: 30 Ω

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us
Molex, LLC
Cross Referenced to MOLEX - Part MOL173112-0312
Need more? Email Us
IXYS
MOSFET N-CH 650V 4A TO220 / N-Channel 650 V 4A (Tc) 80W (Tc) Through Hole TO-220
Lowest to $2.3771
Sony
Need more? Email Us
Renesas Electronics America
Off-Line Digital Green-Mode Quasi-Resonant PWM Controller
Lowest to $0.7587
Infineon Technologies
IGBT TRENCH/FS 600V 80A TO247-3 / IGBT Trench Field Stop 600 V 80 A 416 W Through Hole PG-TO247-3
Need more? Email Us
IXYS
IGBT 320V 96A TO3P / IGBT Trench 320 V 96 A Through Hole TO-3P
Need more? Email Us
Sony
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess