EN
  • EN
  • DE
  • IT

FTM-106-02-F-DV

Part No FTM-106-02-F-DV
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN HEADER SMD 12POS 1MM  /  Connector Header Surface Mount 12 position 0.039" (1.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Samtec Inc.
Series FTM
Package Tube
Connector Type Header, Cuttable
Contact Type Male Pin
Pitch - Mating 0.039" (1.00mm)
Number of Positions 12
Number of Rows 2
Row Spacing - Mating 0.039" (1.00mm)
Number of Positions Loaded All
Style Board to Board
Shrouding Unshrouded
Mounting SMD (SMT)
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.075" (1.90mm)
Insulation Height 0.038" (0.97mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Insulation Color Black
Current Rating (Amps) 2.8A per Contact
Base Product Number FTM-106
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 97
Win Source Part Number 1100226-FTM-106-02-F-DV
Ultra Librarian 3D Model Ultra Librarian FTM-106-02-F-DV CAD Model

Description

The FTM-106-02-F-DV is a 12-position male pin header connector from Samtec Inc.

  • Win Source Part Number: 1100226
  • Application: board-to-board
  • Mounting: surface-mount device (SMD)
  • Pitch-mating: 0.039" (1.00mm)
  • Current Rating: 2.8A per contact
  • Temperature Range: -55°C to 125°C
  • Package: 97

You May Also Be Interested in

TE Connectivity
CONN PIN 16-18AWG CRIMP TIN / Pin Contact Tin 16-18 AWG Crimp
Need more? Email Us
TE Connectivity
CONN SOCKET 20-26AWG CRIMP GOLD / Socket Contact Gold 20-26 AWG Crimp
Lowest to $0.3454
TE Connectivity
CONN PLUG HSG 2POS 6.30MM / 2 Rectangular Connectors - Housings Plug Natural 0.248" (6.30mm)
Lowest to $0.7377
TE Connectivity
BACKSHELL,CONN KIT / Connector Backshell For HVIL, NTS Series
Lowest to $4.5233
TE Connectivity
CONN RCPT 6POS IDC 26AWG TIN
Need more? Email Us
TE Connectivity
AIRBAG 24P COVER ASSY / Connector Cap (Cover) For
Need more? Email Us
TE Connectivity
CONN SOCKET 20-22AWG CRIMP SILVR / Socket Contact Silver 20-22 AWG Crimp Stamped
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-22 AWG Crimp Stamped
Need more? Email Us
Amphenol
CONN DIFF ARRAY PLUG 296POS SMD
Lowest to $94.0787

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess