EN
  • EN
  • DE
  • IT

MB85R256H

Part No MB85R256H
Manufacturer Fujitsu Electronics America, Inc.
Description Memory FRAM CMOS 256 K (32 K × 8) Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215709-MB85R256H
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB85R256H CAD Model

Description

The MB85R256H is a 256Kbit FRAM (Ferroelectric Random Access Memory) device manufactured by Fujitsu. FRAM is a non-volatile memory technology that combines the speed of RAM with the data retention of ROM, offering fast write speeds, high endurance, and low power consumption.

Applications:

  • Data logging: High-speed data logging in industrial and scientific applications.
  • Smart meters: Storing meter readings and other data in smart meters.
  • Medical devices: Storing patient data and configuration settings in medical devices.
  • Automotive electronics: Storing vehicle data and configuration settings in automotive systems.
  • Industrial control: Storing program code and data in industrial control systems.

Features:

  • 256 Kbit memory: Provides 256 Kbits (32 Kbytes) of non-volatile memory.
  • Fast write speed: Offers much faster write speeds compared to EEPROM and flash memory.
  • High endurance: Can withstand a very large number of write cycles (typically 10^12 cycles).
  • Low power consumption: Consumes very little power during read and write operations.
  • Non-volatile data retention: Retains data even when power is removed.
  • SPI interface: Uses a standard SPI (Serial Peripheral Interface) for communication.
  • Operating voltage: Typically operates from a 3.3V or 5V power supply.

Benefits:

  • Fast and reliable data storage: Provides fast write speeds and high endurance for demanding applications.
  • Low power: Reduces power consumption in battery-powered devices.
  • Non-volatile data retention: Ensures data is not lost when power is removed.
  • Simple interface: Easy to interface with microcontrollers using the SPI interface.
  • Suitable replacement for EEPROM: Offers significant performance and endurance advantages over EEPROM.

Additional Details:

The MB85R256H is typically available in a SOIC (Small Outline Integrated Circuit) package. The SPI clock frequency is typically limited to a certain maximum value (consult datasheet). Proper decoupling capacitors are recommended for stable operation. The datasheet provides detailed information on the device's specifications, pinout, SPI commands, and timing diagrams. FRAM is generally more expensive than EEPROM or flash memory, but its superior performance and endurance make it a worthwhile choice for certain applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5806 $65.8060
24+ $5.3995 $129.5880
38+ $5.2313 $198.7894
52+ $5.0618 $263.2136
67+ $4.8937 $327.8779
89+ $4.3879 $390.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess