EN
  • EN
  • DE
  • IT

BZV49-C3V9,115

Part No BZV49-C3V9,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 1W SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1V @ 50mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1026114-BZV49-C3V9,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV49-C3V9,115 CAD Model

Description

The Nexperia USA Inc. BZV49-C3V9,115 is a discrete semiconductor product that has a voltage forward (Vf) of 1V @ 50mA, and a current reverse leakage @ Vr of 3μA @ 1V.

  • Voltage Zener (Nom) (Vz): 3.9V
  • Impedance (Max) (Zzt): 90 Ohm
  • Tolerance: ±5%
  • Case/Package: SOT-89-3
  • Temperature Range: -65°C to 150°C
  • Maximum Power Dissipation: 1W

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
EIC discrete Semiconductors
DIODE ZENER 24V 5W DO15
Lowest to $0.1061
ON Semiconductor
DIODE ZENER 3V 225MW SOT23-3
Lowest to $0.0345
Taiwan Semiconductor
MMELF, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0551
Taiwan Semiconductor
DIODE ZENER 8.2V 500MW MINI MELF
Lowest to $0.0482
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0197
Taiwan Semiconductor
DIODE ZENER 7.5V 1.25W DO214AC
Need more? Email Us
Microchip Technology
DIODE ZENER
Lowest to $0.1197
Taiwan Semiconductor
DIODE ZENER 10V 1.25W DO214AC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8393 $64.3755
75+ $1.5091 $113.1825
115+ $1.4619 $168.1185
160+ $1.4148 $226.3680
205+ $1.3676 $280.3580
275+ $1.2262 $337.2050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess