EN
  • EN
  • DE

BZX84C3V0LT1

Part No BZX84C3V0LT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series BZX84CxxxLT1G
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 3 V
Tolerance ±7%
Power - Max 225 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number BZX84C3
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 575373-BZX84C3V0LT1
Ultra Librarian 3D Model Ultra Librarian BZX84C3V0LT1 CAD Model

Description

ON Semiconductor BZX84C3V0LT1 Zener Diode

The BZX84C3V0LT1 from ON Semiconductor is a high-quality Zener diode that offers excellent performance for voltage regulation applications. This small signal Zener diode is designed for optimal operation at 3.0 volts, making it an ideal choice for precision voltage clamping and reference in a variety of electronic circuits.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 3.0V, the BZX84C3V0LT1 provides precise voltage regulation, ensuring stable operation of your electronic components.
  • Power Dissipation: Capable of dissipating up to 225 mW of power, this diode can handle a reasonable amount of energy without overheating, making it suitable for a broad range of applications.
  • Package: The device is packaged in a small SOT-23 surface-mount package, which saves valuable board space and is ideal for high-density circuit designs.
  • Operating Temperature: It operates over a wide temperature range from -55°C to +150°C, offering reliable performance in extreme conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures consistent performance and ease of design in voltage regulation circuits.

Applications:

The BZX84C3V0LT1 is versatile and can be used in various applications, including:

  • Voltage reference in power supplies
  • Surge protection in consumer electronics
  • Transient voltage suppression
  • Regulation for sensitive electronics
  • On-board regulation in complex electronic systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the BZX84C3V0LT1 is no exception. It is manufactured to stringent standards, ensuring high reliability and performance consistency. Whether you are designing a new electronic product or maintaining an existing system, the BZX84C3V0LT1 Zener diode from ON Semiconductor is a dependable choice for your voltage regulation needs.

Please note that it is essential to consult the datasheet for the BZX84C3V0LT1 to fully understand its capabilities and ensure it meets the specific requirements of your application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,625+ $0.0308 $50.0500
3,955+ $0.0253 $100.0615
6,125+ $0.0245 $150.0625
8,440+ $0.0237 $200.0280
10,870+ $0.0230 $250.0100
14,565+ $0.0206 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 381,850 pieces
MOQ: 1625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess