The OPA4137U/2K5G4 is a high-performing operational amplifier (Op-Amp) product from Texas Instruments, a globally renowned electronics company known for its innovative semiconductor solutions.
- Designed with: Precision and low noise in mind.
- Operates with: A single supply voltage, which ranges from 2.5V to 36V, or dual supplies for more demanding applications.
- Feature: Ultra-low distortion.
- Provides: High-speed performance with a slew rate of 20 V/µs and a gain bandwidth of 11 MHz.
- Ideal for: Audio and video applications where signal integrity is crucial.
- Input Noise Voltage: 8nV/√Hz
- Quiescent current: 2.5 mA per channel
- Operating temperature range: -40°C to +85°C
- Package: Compact SOIC package