EN
  • EN
  • DE
  • IT

770068-1

Part No 770068-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 2POS 6.30MM / 2 Rectangular Connectors - Housings Plug Natural 0.248" (6.30mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Commercial .093" Pin and Socket
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male or Female
Number of Positions 2
Pitch 0.248" (6.30mm)
Number of Rows 1
Row Spacing -
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Detent Lock
Color Natural
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770068
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363691-770068-1
Ultra Librarian 3D Model Ultra Librarian 770068-1 CAD Model

Description

The TE Connectivity AMP Connectors Commercial .093" Pin and Socket Plug is a rectangular connector housing suitable for various applications.

  • Mounting Type: Panel Mount, Snap-In
  • Contact Gender: Male or Female
  • Number of Positions: 2
  • Number of Rows: 1
  • Fastening Type: Detent Lock
  • Operating Temperature: -55°C to 105°C
  • Product Status: Active
  • Series: Commercial .093" Pin and Socket
  • Packaging: Bulk

You May Also Be Interested in

TE Connectivity
CONN RCPT 6POS IDC 26AWG TIN
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 8POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $1.0616
TE Connectivity
AIRBAG 24P COVER ASSY / Connector Cap (Cover) For
Need more? Email Us
TE Connectivity
CONN SOCKET 18AWG CRIMP TIN / Socket Contact Tin 18 AWG Crimp Power
Need more? Email Us
TE Connectivity
CONN SOCKET 20-24AWG CRIMP GOLD / Socket Contact Gold 20-24 AWG Crimp Stamped
Lowest to $0.1121
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Lowest to $0.7568
TE Connectivity
CONN PIN 16-18AWG CRIMP TIN / Pin Contact Tin 16-18 AWG Crimp
Need more? Email Us
TE Connectivity
CONN RCPT 4POS IDC 18AWG TIN
Lowest to $0.5138
TE Connectivity
BACKSHELL,CONN KIT / Connector Backshell For HVIL, NTS Series
Lowest to $4.5233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7972 $59.7900
175+ $0.6542 $114.4850
270+ $0.6337 $171.0990
370+ $0.6133 $226.9210
475+ $0.5928 $281.5800
635+ $0.5316 $337.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,615 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess