Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDS
Packaging Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 794846-SN65LVDS047DG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS047DG4 CAD Model

Description

Product Overview: SN65LVDS047DG4

The SN65LVDS047DG4 is a robust quadruple differential line driver designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This high-speed device is part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its ability to achieve high data rates while minimizing power consumption and electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The SN65LVDS047DG4 is capable of transferring data at speeds up to 400 Mbps, making it suitable for high-speed data communication applications.
  • Low Voltage Operation: Operating at a nominal voltage of 3.3V, the device ensures reduced power consumption, which is crucial for energy-efficient designs.
  • Differential Signaling: By using differential signaling, the device offers improved noise immunity and allows for longer cable lengths without compromising signal integrity.
  • Low EMI: The device's controlled output transition times reduce EMI, a critical feature for applications sensitive to noise.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, the SN65LVDS047DG4 is suitable for industrial environments.
  • Compatibility: It is compatible with other LVDS, LVTTL, and LVCMOS technologies, providing flexibility in interfacing with different logic standards.

Applications

The SN65LVDS047DG4 is ideal for a variety of applications that require high-speed data transfer and robust performance, such as:

  • Telecommunications infrastructure
  • Networking equipment
  • Computer peripherals
  • High-speed data acquisition systems
  • Automotive infotainment and telematics

Package and Quality

The device comes in a compact, surface-mount SOIC-16 package, which saves valuable board space in dense electronic systems. The SN65LVDS047DG4 is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

With its combination of speed, power efficiency, and noise immunity, the SN65LVDS047DG4 from Texas Instruments is a top choice for designers looking to implement high-speed differential signaling in their digital systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+
Texas Instruments
IC TRANSCEIVER 0/2 8SOIC
Need more? Email Us
ECAD model for SN65LVDT9637BD
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MAX3072EAPA+
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $16.2986
ECAD model for AMIS42670ICAH2G
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Cypress Semiconductor Corp
USB
Lowest to $0.3546
ECAD model for CP7709DT
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8MSOP
Need more? Email Us
ECAD model for ADM1490EBRMZ-REEL7
Texas Instruments
IC TRANSCEIVER FULL 4/4 16SOIC
Need more? Email Us
ECAD model for AM26S10CD

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention