EN
  • EN
  • DE
  • IT

MCP23S17T-E/ML

Part No MCP23S17T-E/ML
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 16B 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 16 SPI 10 28-QFN (6x6)
Manufacturer Microchip Technology
Package Reel - TR
Number of I/O 16
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name MCP23S17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP23S17T-E/ML-ND, MCP23S17T-E/MLCT, MCP23S17T-E/MLDKR, MCP23S17T-E/MLTR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844100-MCP23S17T-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP23S17T-E/ML CAD Model

Description

Microchip Technology's MCP23S17T-E/ML Product Overview

The MCP23S17T-E/ML is a robust, high-performance 16-bit I/O expander from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device offers an ideal solution for expanding the number of input/output ports when using microcontrollers or microprocessors with a limited number of GPIOs. It operates via a standard SPI interface, providing a seamless means of integration with most host controllers.

Designed for versatility, the MCP23S17T-E/ML is housed in a compact 28-pin QFN package, making it suitable for space-constrained applications. It operates over a wide voltage range of 1.8V to 5.5V, allowing it to support both 3.3V and 5V logic levels, thereby ensuring compatibility with a broad spectrum of host devices. This flexibility makes it an excellent choice for various applications including industrial automation, consumer electronics, and automotive systems.

The expander is equipped with several features that enhance its functionality and ease of use. It boasts high-speed I2C interface with up to 10 MHz clock speeds, enabling fast data transfer between the expander and the host controller. Additionally, the MCP23S17T-E/ML offers interrupt output pins for each port, which can be configured to alert the host controller of changes to the input pins, thereby reducing the need for continuous polling and optimizing system efficiency.

Other notable features include:

  • Byte and Sequential modes for data transfer
  • Internal power-on reset
  • Configurable polarity on the interrupt output pins
  • High-temperature operation—capable of withstanding industrial temperature ranges from -40°C to +125°C

Microchip Technology's commitment to quality is evident in the MCP23S17T-E/ML, which is designed to meet the rigorous demands of modern electronic systems. With its SPI interface, extensive voltage range, and array of features, this I/O expander is a versatile solution that can address the needs of designers looking to enhance the I/O capabilities of their systems with minimal footprint and power consumption.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.0692
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8801 $56.4030
65+ $1.5427 $100.2755
105+ $1.4945 $156.9225
140+ $1.4463 $202.4820
180+ $1.3981 $251.6580
240+ $1.2534 $300.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess