EN
  • EN
  • DE

MCP621ST-E/OT

Part No MCP621ST-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Microchip Technology
Series mCal Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP621ST-E/OT-ND, MCP621ST-E/OTCT, MCP621ST-E/OTDKR, MCP621ST-E/OTTR, MCP621STEOT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884243-MCP621ST-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP621ST-E/OT CAD Model

Description

The MCP621ST-E/OT is a high-performance, single-supply operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This op-amp is designed to operate with a single power supply over a wide range of voltages, making it versatile for a variety of electronic applications.

Key Features

  • Single Supply Voltage: The MCP621ST-E/OT can operate from a single power supply voltage ranging from 2.5V to 5.5V, which is ideal for low-power and battery-operated circuits.
  • Low Quiescent Current: With a low quiescent current of 900 nA, it is an excellent choice for power-sensitive applications, ensuring minimal power consumption when in operation.
  • Rail-to-Rail Output: The rail-to-rail output swing feature allows for maximum dynamic range, which is particularly beneficial in low-voltage applications.
  • Extended Temperature Range: The device is specified to operate over an extended temperature range from -40°C to +125°C, suitable for industrial and automotive environments.
  • Gain Bandwidth Product: The MCP621ST-E/OT offers a gain bandwidth product of 1 MHz, providing a good balance between speed and power consumption.
  • Packaging: Available in the 5-pin SOT-23 package, it is compact and suitable for space-constrained applications.

Applications

The MCP621ST-E/OT is well-suited for a range of applications including:

  • Portable instrumentation
  • Battery-powered devices
  • Analog filters
  • Data acquisition systems
  • Sensor interfaces
  • Medical monitoring equipment

Conclusion

Overall, the MCP621ST-E/OT from Microchip Technology is a highly reliable and efficient solution for designers looking to incorporate an operational amplifier with low power consumption, wide voltage range, and rail-to-rail output into their electronic designs. Its robust performance and small footprint make it an excellent choice for a multitude of applications where space and power efficiency are critical.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5726 $58.7178
8+ $16.0591 $128.4728
12+ $15.5579 $186.6948
16+ $15.0554 $240.8864
20+ $14.5542 $291.0840
27+ $13.0480 $352.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess