EN
  • EN
  • DE

MCP6547-E/MS

Part No MCP6547-E/MS
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description Open-Drain Output Sub-Microamp Comparators | IC COMP 1.6V DUAL O-D 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Use For General
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Output 30mA
Current - Quiescent (Maximum) 1μA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-MSOP
Family Part Number MCP6547
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221192-MCP6547-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6547-E/MS CAD Model

Description

Microchip Technology MCP6547-E/MS Product Overview

The MCP6547-E/MS is a high-performance, quad-channel operational amplifier from Microchip Technology, designed to address a wide range of applications in the consumer, automotive, medical, and industrial sectors. This op-amp is well-suited for applications requiring low power consumption, high accuracy, and robust performance in challenging environments.

Key Features

  • Supply Voltage Range: The MCP6547-E/MS operates over a broad supply voltage range from 1.8V to 5.5V, making it versatile for both single-supply and dual-supply operations.
  • Low Quiescent Current: With a quiescent current of just 1 µA (typical) per amplifier, this op-amp is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Gain Bandwidth Product: It offers a gain bandwidth product of 1 MHz (typical), which allows for good frequency response for a variety of signal processing tasks.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.
  • Package Type: The MCP6547-E/MS comes in a space-saving 10-lead MSOP (Microchip's Package Outline) package, which is ideal for compact designs.

Applications

The MCP6547-E/MS is suitable for a diverse array of applications, including:

  • Portable Instrumentation
  • Sensor Interface
  • Power Supply Control
  • Consumer Electronics
  • Automotive Systems
  • Medical Monitoring Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP6547-E/MS is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance. The device also features ESD protection and is RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Overall, the MCP6547-E/MS operational amplifier is a reliable and cost-effective solution for designers who need a low-power, high-precision amplifier for their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2783 $51.1320
100+ $1.0489 $104.8900
150+ $1.0161 $152.4150
205+ $0.9834 $201.5970
265+ $0.9506 $251.9090
355+ $0.8522 $302.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess