Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 7pA
Voltage - Input Offset 2μV
Operating Supply Current 620μA
Channel Output Current 22mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075366-MCP6V27-E/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6V27-E/MS CAD Model

Description

The Microchip Technology MCP6V27-E/MS is a zero-drift amplifier type IC with a slew rate of 1 V/μs.

  • Type: zero-drift amplifier
  • Slew Rate: 1 V/μs
  • Current Input Bias: 7pA
  • Input Offset Voltage: 2μV
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 2.3V to 5.5V
  • Channel Output Current: 22mA
  • Gain Bandwidth Product (GBP): 2MHz
  • Package Type: 8-MSOP
  • Mounting Type: SMD (SMT)
  • Application: Integrated Circuits applications
  • Supply and Demand: balance

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC / Low-Cost, Precision, High-Side Current-Sense Amplifier
Lowest to $3.9619
ECAD model for MAX4172ESA
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8SOIC / 1.2μA Max, Single/Dual/Quad, Single-Supply Op Amps
Need more? Email Us
ECAD model for MAX417CSA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / Single/Dual/Quad, Low-Cost, SOT23, Low-Power, Rail-to-Rail I/O Op Amps
Lowest to $0.8692
ECAD model for MAX4323ESA
Maxim Integrated
IC CURR SENSE 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX44285FAUA+
Maxim Integrated
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $4.3868
ECAD model for MAX4483ASD+
Analog Devices Inc.
IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ-REEL
Analog Devices Inc.
IC AMP CATV DBS 50MHZ-1GHZ SOT89 / RF Amplifier IC CATV, DBS, PHS, UHF, VHF 50MHz ~ 1GHz SOT-89
Lowest to $8.8713
ECAD model for HMC599ST89E
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC / QUADRUPLE OPERATIONAL AMPLIFIERS
Lowest to $0.3112
ECAD model for LM324KAD
Renesas Electronics America
IC INST AMP 1 CIRCUIT 8SOIC / Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifiers
Need more? Email Us
ECAD model for EL8170FSZ-T7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention