Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 70mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MIC2017
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1222047-MIC2017YM6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2017YM6 CAD Model

Description

The MIC2017YM6 from Microchip Technology is a versatile and efficient power distribution switch designed for applications where precision and reliability are paramount. This compact component is part of Microchip's extensive family of power management solutions, catering to the needs of modern electronic devices.

Key Features

  • Integrated Power Switch: The MIC2017YM6 features an internal 140mΩ high-side MOSFET that ensures efficient power distribution and management, making it suitable for USB and other hot-swap applications.
  • Programmable Current Limit: Users can set the current limit threshold as per their application requirements, providing a flexible approach to power management and protection against overcurrent conditions.
  • Thermal Shutdown: Safety is a priority with the MIC2017YM6, thanks to its thermal shutdown feature that prevents damage from overheating. The device automatically turns off when the junction temperature exceeds safe limits.
  • Under-voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within an acceptable range, protecting downstream circuits from low-voltage conditions.
  • Fast Short-Circuit Response: The MIC2017YM6 responds quickly to short-circuit events, minimizing the risk of damage to the power switch and the system it protects.
  • Reverse Current Blocking: This functionality prevents current from flowing backward through the switch, safeguarding the input source and connected devices.
  • Soft-Start: The soft-start mechanism limits inrush current upon startup, providing a smooth ramp-up of voltage and current to the load, reducing stress on the system.

Applications

The MIC2017YM6 is suited for a wide range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Notebook computers
  • Consumer electronics

Package and Availability

The device is available in a compact 6-pin SOT-23 package, making it ideal for space-constrained applications. Microchip Technology's commitment to quality ensures that the MIC2017YM6 is a reliable choice for designers looking to incorporate robust power management into their systems.

You May Also Be Interested in

NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC10XS3535PNA
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E
Freescale Semiconductor - NXP
IC SWITCH HI SIDE SINGLE 16-PQFN
Lowest to $73.1168
ECAD model for MC33982BPNA
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC35XS3500PNA
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435BHFKR2
Allegro MicroSystems, LLC
IC PWR DRVR BIPOLAR 1:20 28SOIC / Power Switch/Driver 1:20 Bipolar 40mA 28-SOIC
Need more? Email Us
ECAD model for A6812KLWTR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9453 $58.3590
65+ $1.5962 $103.7530
100+ $1.5463 $154.6300
135+ $1.4964 $202.0140
175+ $1.4465 $253.1375
235+ $1.2969 $304.7715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,932 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention