EN
  • EN
  • DE

MIC2182YSM-TR

Part No MIC2182YSM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Microchip Technology
Package Reel - TR
Family Name MIC2182
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2182YSM TR, MIC2182YSMTR, 576-1544-1, 576-1544-2, MIC2182YSMTR-ND, 576-1544-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846216-MIC2182YSM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2182YSM-TR CAD Model

Description

The MIC2182YSM-TR is a robust and efficient DC-DC step-down (buck) converter integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power management component is specifically engineered to convert a higher voltage input to a lower voltage output with high efficiency and accuracy, making it an ideal choice for a wide range of applications including industrial systems, automotive electronics, telecommunications, and portable devices.

Key Features:

  • Input Voltage Range: The MIC2182 is capable of handling a wide input voltage range, making it versatile for various power supply configurations.
  • Output Voltage: It provides a precisely regulated output voltage, ensuring stable operation for sensitive electronic devices.
  • High Efficiency: This IC is designed for high efficiency, which helps to minimize power loss and heat generation during operation.
  • Adjustable Output: The output voltage is adjustable, providing flexibility to match the needs of specific applications.
  • Protection Features: It includes a suite of protection features such as over-temperature protection, over-current protection, and under-voltage lockout, enhancing the reliability and longevity of the end application.
  • Package Type: The MIC2182YSM-TR comes in a compact surface-mount package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over a broad temperature range, ensuring consistent performance even in extreme conditions.

Applications:

Due to its versatile nature and reliable performance, the MIC2182YSM-TR can be used in a variety of applications, including:

  • Power supplies for industrial and automation systems
  • Automotive electronics and infotainment systems
  • Telecommunication equipment and networking devices
  • Battery-powered portable devices and instruments

In conclusion, the MIC2182YSM-TR from Microchip Technology is a highly adaptable and efficient solution for modern electronic power management challenges. Its combination of wide input voltage range, adjustable output, high efficiency, and comprehensive protection features make it a reliable choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9388 $58.1640
75+ $1.5909 $119.3175
115+ $1.5412 $177.2380
155+ $1.4915 $231.1825
205+ $1.4417 $295.5485
270+ $1.2926 $349.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess