Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.5V
Maximum Output Voltage 5.5V
Output Current 600mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC2202
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222106-MIC2202BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2202BMM CAD Model

Description

Microchip Technology's MIC2202BMM: A High-Performance LDO Regulator

The MIC2202BMM is a state-of-the-art low-dropout (LDO) regulator designed and manufactured by the renowned Microchip Technology. This compact and efficient power management solution is tailored for applications that demand high performance, reliability, and low power consumption.

Featuring an impressive dropout voltage and a wide range of output voltages, the MIC2202BMM is ideal for powering advanced microcontrollers, analog circuits, and digital devices. It provides a steady and clean power supply, which is crucial for maintaining the integrity of sensitive electronic components.

With its exceptional transient response and low noise characteristics, this LDO regulator ensures that the connected systems operate smoothly even under varying load conditions. The MIC2202BMM is also equipped with built-in protection features such as over-current protection and thermal shutdown, which safeguard the device and the system from potential damage due to abnormal operating conditions.

The compact MSOP-8 package of the MIC2202BMM makes it an excellent choice for space-constrained applications. Its small footprint allows for integration into portable devices, wearables, and other applications where board space is at a premium. Furthermore, the device's compatibility with ceramic output capacitors offers enhanced performance and reliability over a broad temperature range.

Microchip Technology's commitment to quality is evident in the MIC2202BMM, which is designed to meet the stringent requirements of a wide array of industries, including consumer electronics, automotive, telecommunications, and healthcare. Whether it's for battery-powered devices, point-of-load applications, or power-sensitive systems, the MIC2202BMM delivers a versatile and robust power management solution.

In summary, the MIC2202BMM from Microchip Technology is an exemplary LDO regulator that combines high performance, compact design, and advanced protection features. It's an ideal choice for engineers and designers looking to enhance the power efficiency and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT
Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention