EN
  • EN
  • DE

MIC2215-AAAYML

Part No MIC2215-AAAYML
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 16MLF / Linear Voltage Regulator IC Positive Adjustable 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 3
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 5.225V
Voltage Dropout (Max) 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Current - Output 250mA, 250mA, 250mA
Current - Quiescent (Iq) 150 µA
Current - Supply (Max) 550 µA
PSRR 70dB ~ 45dB (100Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-VQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (4x4)
Base Product Number MIC2215
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1320205-MIC2215-AAAYML
Ultra Librarian 3D Model Ultra Librarian MIC2215-AAAYML CAD Model

Description

Microchip Technology MIC2215-AAAYML Power Management IC

The MIC2215-AAAYML is a high-performance, dual 300mA LDO (Low Dropout Regulator) integrated circuit developed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact and efficient power management IC is designed to meet the rigorous power demands of portable electronic devices, making it an ideal choice for a wide range of applications including smartphones, tablets, wireless peripherals, and other battery-operated gadgets.

One of the key features of the MIC2215-AAAYML is its low dropout voltage, which ensures that devices remain operational even when the battery voltage drops close to the output voltage. This characteristic is particularly important for maintaining the performance of portable devices throughout the entirety of their battery life. Moreover, the dual LDO configuration allows for independent power supply to two separate subsystems, which can help optimize power distribution and improve overall system efficiency.

The MIC2215-AAAYML boasts excellent power supply rejection ratio (PSRR) and low quiescent current, which contribute to its ability to provide a clean and stable voltage output, a critical requirement for sensitive electronic components. Additionally, the device features thermal shutdown and current limit protection, safeguarding the IC and the system from damage due to excessive heat or current conditions.

Designed with a focus on versatility, the MIC2215-AAAYML comes in a compact 10-lead 3x3mm MLF® package, which is highly suitable for space-constrained applications. The small footprint of the IC does not compromise its performance and makes it a practical solution for designers seeking to minimize board space without sacrificing power management capabilities.

Overall, the Microchip Technology MIC2215-AAAYML is a robust and reliable choice for engineers and designers looking for a dual LDO that offers high performance, low power consumption, and a compact form factor. Its advanced features ensure that it can meet the stringent requirements of modern portable electronics, providing a stable and efficient power supply solution.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4538 $58.7146
41+ $2.8339 $116.1899
64+ $2.7454 $175.7056
87+ $2.6569 $231.1503
113+ $2.5683 $290.2179
151+ $2.3026 $347.6926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess