Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 35 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 003493-MIC2549A-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2549A-2YM CAD Model

Description

Microchip Technology's MIC2549A-2YM: High-Side Power Distribution Switch

The MIC2549A-2YM is a sophisticated power management integrated circuit developed by Microchip Technology, designed to facilitate high-side power distribution control in a variety of electronic applications. This device is particularly suitable for USB and other hot-swap situations where a controlled power ramp-up is necessary to prevent current surges and system malfunctions.

Incorporating a high-side switch, the MIC2549A-2YM ensures safe power distribution by providing a slew of protective features. With built-in over-current protection, the device safeguards against excessive current draw which could potentially damage connected components. Moreover, its thermal shutdown feature acts as a critical line of defense against overheating, automatically turning off the switch in the event of abnormally high temperatures.

The MIC2549A-2YM operates with an input voltage range of 4.5V to 5.5V, making it ideal for 5V systems, and can continuously supply an output current of up to 2A. This makes it robust enough to handle substantial loads, while still maintaining precision in power delivery. The switch's low on-resistance of typically 70mΩ minimizes power loss and ensures efficient operation.

Another key feature of the MIC2549A-2YM is its under-voltage lockout (UVLO) capability, which prevents the device from turning on when the input voltage is insufficient to maintain proper operation. This helps to avoid erratic behavior and ensures stability across the system.

Designed in a small-footprint 8-pin SOIC package, the MIC2549A-2YM is space-efficient and compatible with compact PCB layouts. It's a versatile component that can be easily integrated into a wide range of electronic products, from computers and peripherals to portable devices and industrial equipment.

Overall, the MIC2549A-2YM from Microchip Technology is a reliable and feature-rich solution for controlled power distribution, providing designers with a high degree of protection and management for their systems' power needs.

You May Also Be Interested in

Infineon Technologies
IC MOSFET HS PWR SW 5A 8-SOIC
Need more? Email Us
ECAD model for IPS521G
Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
Infineon Technologies
IC SWITCH IPS HIGH SIDE 8-SOIC
Lowest to $23.4587
ECAD model for IPS7091GTRPBF
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 8A I2PAK
Need more? Email Us
ECAD model for BUK148-50DL,127
Infineon Technologies
IC SWITCH HI SIDE D2PAK
Lowest to $4.8367
ECAD model for IR3311STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
Lowest to $2.3597
ECAD model for IPS021S
Infineon Technologies
LOW EMI CURRENT SENSE HIGH SIDE SWITCH
Need more? Email Us
ECAD model for IR3315SPBF
Vishay
Current Limit Switch High Side
Lowest to $7.0069
ECAD model for IPS6031RPBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention