EN
  • EN
  • DE

MIC3975BMM

Part No MIC3975BMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.75A 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 16V
Dropout Voltage-Max 0.5V @ 750mA
Output Current 750mA
Operating Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 16 V
Voltage - Dropout (Typical) 0.3V @ 750mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 128764-MIC3975BMM
Ultra Librarian 3D Model Ultra Librarian MIC3975BMM CAD Model

Description

Microchip Technology's MIC3975BMM: A Reliable Low-Dropout Voltage Regulator

The MIC3975BMM is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output with high accuracy. This compact and efficient device is an ideal solution for applications that require a stable voltage supply with minimal power loss. The MIC3975BMM comes in a small MSOP-8 package, making it suitable for space-constrained applications.

Key Features

  • Precision Output: The regulator provides a fixed output voltage of 5V with an impressive accuracy of ±2%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage of just 500mV at full load, the MIC3975BMM maintains output regulation even when the input voltage is very close to the output voltage, making it highly efficient for battery-powered devices.
  • High Current Capability: This regulator can supply up to 750mA of output current, which is ample for a wide range of applications, from microcontrollers to portable electronics.
  • Thermal and Overcurrent Protection: The MIC3975BMM includes built-in thermal shutdown and current limit features to protect the device and the load from damage due to excessive heat or current.
  • Low Noise Performance: It offers low output noise, which is crucial for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to tantalum or aluminum electrolytic capacitors.

Applications

The MIC3975BMM is versatile and can be used in various applications that require a stable and efficient power supply. It's particularly well-suited for:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Wireless and RF systems
  • Point-of-load conversions
  • High-efficiency linear power supplies

In conclusion, the MIC3975BMM from Microchip Technology is a robust and reliable choice for designers looking for a low-dropout voltage regulator that offers precision, efficiency, and a compact form factor. Its comprehensive protection features and compatibility with ceramic capacitors make it a flexible and dependable component for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3082 $60.0132
61+ $1.8940 $115.5340
95+ $1.8348 $174.3060
131+ $1.7756 $232.6036
169+ $1.7163 $290.0547
226+ $1.5388 $347.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess