Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise and Fall Time 12ns, 13ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076576-MIC4429BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4429BM CAD Model

Description

Product Overview: MIC4429BM from Microchip Technology

The MIC4429BM is a robust and efficient MOSFET driver designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is engineered to provide high-speed, low-side switching of power MOSFETs and IGBTs, making it a versatile choice for a wide range of power management applications.

Key Features

  • High Peak Output Current: The MIC4429BM is capable of delivering a peak output current of up to 6A, enabling it to drive large capacitive loads with excellent switching performance.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 4.5V to 18V, making it suitable for use in various circuit configurations and ensuring compatibility with standard logic levels.
  • Fast Switching Speed: The device boasts a fast rise and fall time of approximately 25ns with a 1000pF load, which minimizes transition losses and improves overall efficiency.
  • Low Propagation Delay: A minimal propagation delay ensures quick response times, which is crucial for high-speed applications.
  • Latched Under-Voltage Lockout (UVLO): The MIC4429BM features a UVLO protection circuit that prevents the device from operating at insufficient voltages, thereby safeguarding the MOSFETs from potential damage.
  • Logic-Level Input: The input of the MIC4429BM is compatible with standard logic levels, allowing for direct interfacing with microcontrollers and other logic devices without the need for additional level-shifting circuitry.

Applications

The MIC4429BM is ideal for a multitude of applications where efficient power switching is required. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • LED Drivers
  • Power Inverters

Package and Reliability

This driver is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which offers a compact footprint for space-constrained applications. Moreover, Microchip Technology's commitment to quality ensures that the MIC4429BM meets high reliability standards, providing a dependable solution for your power management needs.

In summary, the MIC4429BM from Microchip Technology is a powerful, fast, and reliable MOSFET driver that is well-suited for a variety of high-performance power switching applications. Its robust feature set and ease of integration make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FBEAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89167FRTAZ
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89163FBEAZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FRTAZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTBZ
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+
Texas Instruments
IC GATE DRVR LOW-SIDE 8SON
Need more? Email Us
ECAD model for UCC27525DSDT

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7196 $68.7840
95+ $1.4111 $134.0545
145+ $1.3670 $198.2150
200+ $1.3228 $264.5600
255+ $1.2788 $326.0940
340+ $1.1464 $389.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,400 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention