EN
  • EN
  • DE

MIC49150WR

Part No MIC49150WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A SPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 30mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.9 V to 5 V
Voltage - Dropout (Typical) 0.28V @ 1.5A
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 023315-MIC49150WR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC49150WR CAD Model

Description

Microchip Technology's MIC49150WR LDO Voltage Regulator

The MIC49150WR is a high-performance low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a stable and precise voltage supply for a wide array of electronic applications. This LDO regulator is ideal for systems that require a low voltage power supply with minimal power loss and high accuracy.

Key Features

  • High Output Current: The MIC49150WR can provide an output current of up to 1.5A, making it suitable for powering high-current devices.
  • Low Dropout Voltage: It offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, reducing power consumption and heat generation.
  • Wide Input Voltage Range: This LDO supports a broad input voltage range, accommodating various input sources and providing flexibility in system design.
  • Adjustable Output: The output voltage can be adjusted to meet specific requirements, providing versatility for different applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the connected components from damage due to overheating or excessive current draw.
  • Fast Transient Response: The MIC49150WR is designed to maintain stable output during rapid changes in load, which is critical for sensitive electronic equipment.

Applications

The MIC49150WR's robust feature set makes it an excellent choice for a variety of applications, including:

  • High-performance computing and servers
  • Networking and telecommunication equipment
  • FPGAs, DSPs, and microprocessors
  • Industrial and medical equipment

Package and Reliability

Microchip Technology provides the MIC49150WR in a reliable package that ensures a long operational lifespan and stability. Its compact form factor is designed for easy integration into existing and new designs, saving space on the PCB without compromising on performance.

With its combination of high output current, low dropout voltage, and fast transient response, the MIC49150WR from Microchip Technology stands out as a versatile and reliable voltage regulator suitable for demanding applications that require consistent power delivery.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3013 $50.6286
53+ $1.8883 $100.0799
82+ $1.8293 $150.0026
113+ $1.7703 $200.0439
147+ $1.7113 $251.5611
196+ $1.5342 $300.7032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,234 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess