EN
  • EN
  • DE

MIC49150YMM-TR

Part No MIC49150YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 30mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076656-MIC49150YMM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC49150YMM-TR CAD Model

Description

Product Overview: MIC49150YMM-TR by Microchip Technology

The MIC49150YMM-TR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a continuous output current of up to 1.5A with a dropout voltage of just 500mV at full load. This makes it an excellent choice for applications requiring efficient power management and minimal power loss.

Constructed with a BiCMOS process, the MIC49150YMM-TR offers outstanding accuracy and low voltage operation. Its output voltage is adjustable from 1.24V to 5.5V, which allows for a wide range of applications, from powering core voltages of modern microprocessors to providing stable power to analog circuits.

Key Features

  • High Output Current: Capable of delivering up to 1.5A, this LDO is suitable for high-current applications.
  • Low Dropout Voltage: With a dropout voltage of only 500mV at full load, it ensures efficient use of power and reduced heat dissipation.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 5.5V, providing flexibility for a variety of design requirements.
  • Stable with Ceramic Capacitors: The MIC49150YMM-TR is stable with low ESR ceramic output capacitors, which reduces the size and cost of the power supply design.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and current-limiting features to protect against over-temperature and overcurrent conditions.
  • Fast Transient Response: The device has been optimized to provide a fast transient response, which is critical for powering digital circuits that have rapidly changing loads.

Applications

The MIC49150YMM-TR is versatile and can be used in a variety of applications, including:

  • High-performance DSPs and FPGAs
  • Networking and telecommunications equipment
  • PC add-in cards
  • Industrial and medical equipment

With its compact MSOP-8 package, the MIC49150YMM-TR is also suitable for space-constrained applications. Its reliability and performance make it a preferred choice for engineers and designers looking for a robust power management solution.

Note: Before integrating the MIC49150YMM-TR into your design, please consult the datasheet for detailed specifications and application notes to ensure proper usage and maximum performance.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8531 $55.5930
70+ $1.5205 $106.4350
105+ $1.4730 $154.6650
145+ $1.4255 $206.6975
185+ $1.3780 $254.9300
245+ $1.2354 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,192 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess