EN
  • EN
  • DE

MIC49200WRTR

Part No MIC49200WRTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2A SPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.625V @ 2A
Output Current 2A
Operating Supply Current 30mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.9 V to 5 V
Voltage - Dropout (Typical) 0.4V @ 2A
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 058717-MIC49200WRTR
Ultra Librarian 3D Model Ultra Librarian MIC49200WRTR CAD Model

Description

Introducing the MIC49200WRTR LDO Voltage Regulator from Microchip Technology

The MIC49200WRTR is a high-performance low-dropout voltage regulator (LDO) designed to deliver a continuous 2A of output current with a minimal voltage drop. This robust LDO regulator from Microchip Technology is ideal for applications requiring a high-current solution with a low voltage differential between input and output. It operates over an input voltage range of 1.65V to 5.5V, making it versatile for a wide array of uses, from powering core voltages of cutting-edge microprocessors to providing a stable power source in battery-operated devices.

One of the key features of the MIC49200WRTR is its fast transient response, which ensures stable operation during sudden changes in load, a critical requirement for high-performance digital circuits. Additionally, the device boasts a low dropout voltage, which enhances efficiency by minimizing the difference between input and output voltages, thereby reducing power loss as heat.

The MIC49200WRTR comes in a thermally efficient, space-saving 10-pin 2mm x 2mm MLF® package, which allows for high-density PCB layouts and is particularly suitable for space-constrained applications. This package is not only compact but also provides excellent thermal performance, ensuring reliable operation even under high load conditions.

Protection features of the MIC49200WRTR include thermal shutdown and current limit protection, which safeguard the device and the system it powers from damage due to overheating and overcurrent conditions. These features contribute to the longevity and reliability of both the voltage regulator and the overall system.

Microchip Technology's commitment to quality is reflected in the MIC49200WRTR's design, making it an excellent choice for applications that require a stable, reliable power supply. Whether it's for telecommunications, networking, or computing needs, the MIC49200WRTR is designed to meet the rigorous demands of today's high-performance electronic devices.

With its combination of high current capability, low voltage dropout, fast transient response, and robust protection features, the MIC49200WRTR LDO voltage regulator stands out as a top-tier power management solution for designers looking to enhance the efficiency and reliability of their systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess