EN
  • EN
  • DE

MIC707M-TR

Part No MIC707M-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4.65V VTH 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1077207-MIC707M-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC707M-TR CAD Model

Description

Product Overview: MIC707M-TR from Microchip Technology

The MIC707M-TR is a robust and versatile microprocessor supervisory circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection against system failure due to unstable or failing power supplies.

Key Features

  • Power Supply Monitoring: The MIC707M-TR ensures that the system's power supply remains within acceptable operating limits, thereby safeguarding the system from potential damage.
  • Programmable Reset Delay: It features a programmable delay time for the reset output, which can be set by an external capacitor to meet specific system requirements.
  • Low Power Consumption: With its low power consumption, the MIC707M-TR is an excellent choice for power-sensitive applications.
  • High Accuracy: The device offers a high threshold accuracy of ±2% for reliable monitoring of power supply voltages.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be initiated by an external signal, providing additional flexibility and control.

Applications

The MIC707M-TR is suitable for a wide range of applications, including:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC707M-TR is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term stability and performance.

Product Availability

The MIC707M-TR comes in a convenient tape and reel (TR) package, making it suitable for automated assembly processes. This packaging format facilitates efficient handling and manufacturing, leading to shorter production times and cost savings.

With its advanced features and reliable performance, the MIC707M-TR from Microchip Technology is an ideal choice for designers looking to enhance the reliability and performance of their power management systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess