Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Frequency 300MHz to 440MHz
Sensitivity -97dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 133774-MICRF022BM
Ultra Librarian 3D Model Ultra Librarian MICRF022BM CAD Model

Description

Introducing the MICRF022BM from Microchip Technology

The MICRF022BM is a sophisticated ASK/OOK (Amplitude Shift Keying/On-Off Keying) receiver IC designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This integrated circuit is tailored for low-power, high-performance wireless communication applications.

Key Features:

  • Frequency Range: The MICRF022BM operates in the 300MHz to 440MHz frequency range, making it suitable for a wide variety of applications, including remote control systems, garage door openers, and home security networks.
  • Low Power Consumption: Designed with energy efficiency in mind, this receiver IC is ideal for battery-powered devices, ensuring a longer battery life and reducing the need for frequent replacements.
  • High Sensitivity: With exceptional receiver sensitivity, the MICRF022BM ensures reliable communication even in environments with weak signal strength or prone to interference.
  • Automatic Gain Control (AGC): The built-in AGC adapts to varying signal strengths, which helps maintain optimal performance without the need for manual adjustments.
  • Integrated Filter: The inclusion of an integrated filter minimizes the impact of out-of-band noise and interference, thus providing a cleaner signal reception.

Applications:

The MICRF022BM is versatile and can be used across a range of wireless communication systems. Its applications include, but are not limited to:

  • Wireless remote controls
  • Security and alarm systems
  • Home automation
  • Keyless entry systems
  • Telemetry and RFID systems

Design Support:

Microchip Technology provides comprehensive design support for the MICRF022BM, including detailed datasheets, application notes, and reference designs. This ensures that engineers can quickly and effectively integrate this receiver into their designs, reducing time-to-market for their products.

With its combination of performance, power efficiency, and robustness, the MICRF022BM from Microchip Technology stands out as an excellent choice for designers looking to develop or upgrade their wireless communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4767-A20-AM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GMR
Skyworks Solutions Inc.
RF RX AM/FM 64MHZ-108MHZ 40QFN / series RF Receiver AM, FM 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4769-A41-GMR
U-blox
MOD RF RECEIVER GNSS 54LGA / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.2276GHz ~ 1.575GHz -167dBm 921.6kbps 54-LGA (22x17)
Lowest to $130.5753
ECAD model for ZED-F9P-02B
Skyworks Solutions Inc.
RF RX RBDS/RDS 76-108MHZ 20QFN / series RF Receiver RBDS/RDS 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Lowest to $4.2376
ECAD model for SI4706-D50-GM
STMicroelectronics
RF RX GNSS 1.561/1.575GHZ 56QFPN / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $13.2955
ECAD model for STA8089FGTR
Microchip Technology
MODULE RCVR 868/915MHZ ASK/FSK
Lowest to $139.2418
ECAD model for RFRXD0920-I/LQ
Skyworks Solutions Inc.
RF RECEIVER 64MHZ-108MHZ 40QFN / series RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4768-A41-AM
STMicroelectronics
RF RX GNSS 1.561/1.575GHZ 56QFPN / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Need more? Email Us
ECAD model for STA8089GTR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention