EN
  • EN
  • DE

PD69008

Part No PD69008
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 8 CHANNEL / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Driver
Number of Channels 8
Standards 802.3at (PoE+), 802.3af (PoE)
Base Product Number PD69008
Standard Package 119 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 271346-PD69008
Ultra Librarian 3D Model Ultra Librarian PD69008 CAD Model

Description

Microchip Technology's PD69008 Power over Ethernet (PoE) Manager

The PD69008 from Microchip Technology is a state-of-the-art Power over Ethernet (PoE) management device designed to simplify the deployment of Ethernet-powered devices. This integrated circuit is part of Microchip's renowned PoE product family and is engineered to facilitate efficient power distribution and management for networked devices.

The PD69008 is an ideal solution for network administrators seeking to power devices such as IP cameras, wireless access points, and VoIP phones through Ethernet cabling. This not only reduces the need for additional power supplies and outlets but also streamlines the installation process, leading to cost savings in both infrastructure and energy consumption.

Featuring an advanced management system, the PD69008 supports the IEEE 802.3at standard, which allows for up to 30 watts of power per port, providing ample energy for even the most demanding PoE devices. With its robust design, the PD69008 ensures reliable power delivery and real-time monitoring of each connected device's power status, making it an indispensable tool for network reliability and efficiency.

The PD69008 boasts an intuitive user interface that simplifies configuration and monitoring. Network administrators can easily set power priorities, control power levels, and manage power budgets to ensure optimal performance across the network. The device also includes diagnostic features for troubleshooting and ensuring continuous operation.

In addition to its powerful capabilities, the PD69008 is designed with protection in mind. It includes features such as overcurrent protection, undercurrent detection, and thermal cut-off, safeguarding both the power sourcing equipment and the powered devices against electrical anomalies.

The integration of the PD69008 into a network infrastructure epitomizes Microchip Technology's commitment to providing innovative solutions that enhance connectivity and power management. With its comprehensive feature set and reliable performance, the PD69008 is an exemplary product for any organization looking to leverage the benefits of Power over Ethernet technology.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2042 $72.6126
6+ $19.8602 $119.1612
10+ $19.2388 $192.3880
13+ $18.6186 $242.0418
17+ $17.9984 $305.9728
22+ $16.1365 $355.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess