EN
  • EN
  • DE

PIC10F222T-E/OT

Part No PIC10F222T-E/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 768B Flash 2.5V/3.3V/5V Automotive 6-Pin SOT-23 T/R / IC MCU 8BIT 768B FLASH SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 4
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Data RAM Size 23 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 2x8b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-6
Win Source Part Number 120976-PIC10F222T-E/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC10F222
Introduction Date June 21, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F222T-E/OT CAD Model

Description

Microchip Technology's PIC10F222T-E/OT

The PIC10F222T-E/OT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This compact and versatile MCU is part of Microchip's renowned PIC10F family, known for its small size and low power consumption, making it an ideal solution for space-constrained and power-sensitive designs.

Equipped with a baseline 8-bit architecture, the PIC10F222T-E/OT offers a seamless blend of performance and efficiency. It operates at a maximum frequency of 4 MHz and includes a 33-instruction, 4-stack architecture that simplifies programming and debugging. The device comes with 512 words of flash program memory, providing ample space for application code, and 24 bytes of data RAM for temporary data storage during operation.

The MCU features an integrated 8-bit analog-to-digital converter (ADC) with two channels, allowing for precise analog signal measurement—a critical feature for sensor interfacing and analog data processing. Additionally, it includes two comparators, enhancing its capability to perform real-time analog comparisons, which is essential for control systems and monitoring applications.

One of the standout features of the PIC10F222T-E/OT is its power management options. It supports a wide operating voltage range of 2.0V to 5.5V, catering to various power supply requirements. Furthermore, it includes power-saving modes such as sleep and idle, which significantly reduce power consumption when the MCU is not performing active tasks.

The device is available in a tiny SOT-23 package, which is ideal for portable and miniaturized electronic devices. The PIC10F222T-E/OT also offers programmable weak pull-ups on I/O pins and an internal 4MHz oscillator, which reduces the need for external components, simplifying the overall design and reducing the bill of materials.

With its rich set of features, the PIC10F222T-E/OT from Microchip Technology stands as a robust choice for designers looking to implement a reliable and cost-effective MCU solution in applications such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess