EN
  • EN
  • DE

PIC12F675-E/P

Part No PIC12F675-E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Pin, Flash-Based 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1237770-PIC12F675-E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12F675
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC12F675-E/P CAD Model

Description

Microchip Technology PIC12F675-E/P Microcontroller

The PIC12F675-E/P is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. This compact yet robust MCU is housed in a PDIP (Plastic Dual In-line Package) with 8 pins, making it ideal for space-constrained applications.

At the heart of the PIC12F675-E/P lies a high-performance RISC CPU, which operates at a maximum speed of 20 MHz. Its architecture is optimized for typical C programming language, minimizing the learning curve for developers who are new to the platform. The microcontroller is equipped with 1.75 KB of flash program memory, which provides ample space for small to medium-sized applications and allows for in-circuit reprogramming, which is a significant advantage for rapid prototyping and iterative development processes.

Key Features:

  • Program Memory: 1.75 KB of Flash
  • Data Memory: 64 bytes of EEPROM and 128 bytes of RAM
  • I/O Pins: 6 general-purpose I/O pins with individual direction control
  • Timers: One 8-bit timer and one 16-bit timer for versatile timing operations
  • Analog-to-Digital Converter: 4-channel, 10-bit ADC for interfacing with analog sensors and inputs
  • Oscillator: Precision Internal Oscillator with selectable frequencies, eliminating the need for external components
  • Power-Saving Modes: Multiple power-saving modes, including Sleep and Idle, to reduce power consumption
  • In-Circuit Serial Programming™ (ICSP™): For easy and quick programming
  • Watchdog Timer: With its own dedicated on-chip RC oscillator for reliable operation under adverse conditions

The PIC12F675-E/P also features a wide operating voltage range of 2.0V to 5.5V, which allows it to be used in various applications, from battery-operated devices to industrial control systems. Its built-in analog features, such as the 10-bit ADC, comparator, and voltage reference, make it exceptionally well-suited for interfacing with analog sensors and performing basic signal processing tasks.

Whether you are designing a simple timer, a complex control system, or an innovative IoT device, the PIC12F675-E/P offers a reliable and flexible foundation. Its combination of performance, integrated features, and ease of use make it a top choice for designers looking to maximize functionality while minimizing cost and board space.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess