EN
  • EN
  • DE

PIC16F15213-E/SN

Part No PIC16F15213-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000708-PIC16F15213-E/SN
Manufacturer PIC16F15213-E/SN
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16F, Functional Safety (FuSa)
Package Tube
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Oscillator Type Internal
Base Product Number PIC16F15213
Ultra Librarian 3D Model Ultra Librarian PIC16F15213-E/SN CAD Model

Description

The PIC16F15213-E/SN is a high-performance, 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This microcontroller is part of the PIC16F family and is designed with versatility in mind, catering to a wide range of applications from industrial control systems to consumer electronics.

Key Features

  • Core: 8-bit PIC
  • Speed: Up to 32 MHz internal oscillator
  • Program Memory: 2 KB of Flash
  • Data Memory: 128 Bytes of RAM
  • EEPROM: 256 Bytes
  • I/O Pins: 12 with individual direction control
  • Communication: I2C, SPI, UART interfaces
  • Timers: Two 8-bit and one 16-bit timer
  • Supply Voltage: 2.3V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Packaging: 8-pin SOIC (Small Outline Integrated Circuit)

The PIC16F15213-E/SN is equipped with Microchip's advanced features such as an integrated Analog-to-Digital Converter (ADC) with Computation (ADC2) for a variety of analog sensing and processing tasks. It also includes a Zero-Cross Detect (ZCD) module, which is ideal for power control applications.

With its Enhanced Mid-range Core, the PIC16F15213-E/SN offers a balanced approach between power consumption and performance, featuring a wide array of peripherals that can be dynamically controlled to minimize power usage. This MCU also supports Interrupt capability and has various Power-Saving modes, making it an excellent choice for battery-powered and low-power applications.

Developers can take advantage of the MPLAB Code Configurator for easy setup of peripherals and functions, which significantly reduces development time. The MCU is also supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Xpress Cloud-based IDE, providing a full suite of development tools.

Overall, the PIC16F15213-E/SN microcontroller is a robust and flexible solution for designers looking to incorporate an efficient and reliable MCU into their projects.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6994 $51.2886
46+ $2.2149 $101.8854
70+ $2.1457 $150.1990
97+ $2.0765 $201.4205
125+ $2.0073 $250.9125
167+ $1.7996 $300.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 645 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess