EN
  • EN
  • DE
  • IT

PIC16F15325-E/SL

Part No PIC16F15325-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F15325
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 1322271-PIC16F15325-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F15325-E/SL CAD Model

Description

Microchip Technology's PIC16F15325-E/SL Microcontroller

The PIC16F15325-E/SL is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This compact yet robust integrated circuit is part of Microchip's extensive PIC16F product line, renowned for their efficiency and reliability in embedded systems.

Key Features

  • Core: The device is built on a high-performance 8-bit PIC architecture, which provides a perfect balance between power consumption and processing capability, making it suitable for low-power and battery-powered applications.
  • Memory: It comes equipped with 2 KB of flash program memory and 128 Bytes of EEPROM, ensuring ample space for application code and data storage. Additionally, it has 256 Bytes of RAM for efficient data handling and processing.
  • I/O Pins: The microcontroller features 17 general-purpose I/O pins, which are highly configurable and can handle various peripheral functions. These pins enable the microcontroller to interface with sensors, actuators, and other electronic components.
  • Communication Peripherals: It supports essential communication protocols such as I2C, SPI, and UART, allowing for easy integration into communication networks and facilitating data exchange with other devices.
  • Analog Features: The PIC16F15325-E/SL includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, which is crucial for interfacing with analog sensors and converting their signals into digital values for processing.
  • Timers and PWM: It has multiple timers and up to four PWM modules, essential for time-based control and generating precise pulse-width modulated signals for tasks like motor control and LED dimming.
  • Operating Voltage: The microcontroller operates within a range of 2.3V to 5.5V, making it adaptable to various power supply conditions.
  • Package: The device is available in a 14-pin SOIC package, which is ideal for space-constrained applications.

Applications

The PIC16F15325-E/SL is an excellent choice for a myriad of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and IoT devices. Its rich set of features and low-power operation make it a go-to solution for designers looking to create sophisticated yet energy-efficient products.

With Microchip's reputation for quality and support, the PIC16F15325-E/SL is not just a component; it's a reliable foundation for your next innovative project.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1113 $50.6712
58+ $1.7323 $100.4734
90+ $1.6782 $151.0380
124+ $1.6240 $201.3760
160+ $1.5699 $251.1840
214+ $1.4075 $301.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,875 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess