EN
  • EN
  • DE

PIC16F1704-E/ST

Part No PIC16F1704-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / MCU 8-bit PIC RISC 7KB Flash 3.3V/5V Automotive 14-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 8x10b, D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 791951-PIC16F1704-E/ST
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16F1704
Introduction Date July 01, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1704-E/ST CAD Model

Description

Microchip Technology's PIC16F1704-E/ST Microcontroller

The PIC16F1704-E/ST from Microchip Technology is a high-performance, 8-bit microcontroller packed with powerful features designed for a wide range of applications. This compact, yet versatile MCU offers an ideal solution for embedded systems requiring low power consumption, robust functionality, and flexible interfacing options.

At the heart of the PIC16F1704-E/ST is a precision 16 MHz internal oscillator, providing a stable clock source for the device's computational operations. It comes with 4 KB of flash memory, allowing ample space for application code, and 512 bytes of RAM for data storage. The EEPROM size is 256 bytes, which is perfect for storing non-volatile data that must be preserved during power cycles.

This microcontroller features an enhanced mid-range core with 49 instruction, 16 stack levels, and a 14-bit wide code memory architecture. These attributes contribute to its efficiency and flexibility, enabling developers to create complex functionalities in a compact form factor. The device operates over a standard voltage range of 1.8V to 5.5V, making it suitable for battery-operated and power-sensitive applications.

One of the standout features of the PIC16F1704-E/ST is its extensive set of peripherals. It includes four 10-bit Analog-to-Digital Converters (ADCs) for interfacing with analog sensors, two comparators for voltage monitoring, and a Configurable Logic Cell (CLC) that provides programmable logic to create custom hardware-based functions. Additionally, it boasts two PWM modules, which are essential for controlling motors and other devices requiring precise pulse width modulation.

Communication with other devices is made easy with the integrated I2C, SPI, and UART interfaces, offering flexibility for serial communication. Furthermore, the PIC16F1704-E/ST is equipped with an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, facilitating serial communication over various protocols.

For ease of programming and debugging, the device includes an on-chip In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins. This feature significantly simplifies the development process, allowing for rapid prototyping and iterative design.

Encased in a TSSOP-14 package, the PIC16F1704-E/ST is designed for space-constrained applications, yet does not compromise on performance or capabilities, making it an excellent choice for hobbyists, educators, and professional engineers alike.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0438 $52.5694
31+ $3.3180 $102.8580
47+ $3.2144 $151.0768
65+ $3.1107 $202.1955
84+ $3.0070 $252.5880
112+ $2.6959 $301.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess