Products specifications

Manufacturer Microchip Technology
Win Source Part Number 1237925-PIC16F1824T-E/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1824T-E/ML CAD Model

Description

The PIC16F1824T-E/ML from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and peripheral integration for a wide range of embedded applications. This particular model comes in a 16-pin QFN package, ensuring a compact footprint for space-constrained designs.

Key Features:

  • Enhanced Mid-range Core: With a 14-bit instruction set and an operating speed of up to 32 MHz, this microcontroller provides improved throughput compared to standard 8-bit microcontrollers.
  • Memory: It is equipped with 3.5 KB of flash memory and 256 bytes of EEPROM, which is ideal for storing firmware and parameter settings. Additionally, it has 256 bytes of RAM for efficient data handling.
  • I/O and Peripherals: The device includes 11 versatile I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and various communication interfaces such as I2C, SPI, and EUSART for seamless integration with other components.
  • Power Management: With features like Power-Saving Sleep mode, an ultra-low-power watchdog timer, and programmable brown-out reset, the PIC16F1824T-E/ML ensures reliable operation even in low-power applications.
  • Temperature Range: This microcontroller operates over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

Applications:

The PIC16F1824T-E/ML is an ideal choice for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Internet of Things (IoT) devices

With its robust set of features and capabilities, the PIC16F1824T-E/ML stands out as a reliable microcontroller that can handle complex tasks while maintaining power efficiency. Whether you're designing a simple hobby project or a sophisticated commercial product, this Microchip microcontroller is designed to meet your needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7705 $52.6395
44+ $2.2733 $100.0252
69+ $2.2022 $151.9518
94+ $2.1312 $200.3328
122+ $2.0601 $251.3322
163+ $1.8470 $301.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention