EN
  • EN
  • DE

PIC16F1829T-E/SO021

Part No PIC16F1829T-E/SO021
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP-20
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 748267-PIC16F1829T-E/SO021
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1829T-E/SO021 CAD Model

Description

Microchip Technology's PIC16F1829T-E/SO021: A Compact, Feature-Rich Microcontroller

The PIC16F1829T-E/SO021 is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a perfect blend of power efficiency and computational performance. This microcontroller is part of the popular PIC16F family, well-known for its ease of use and robust architecture, making it an ideal choice for a wide range of applications including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the PIC16F1829T-E/SO021 lies a high-performance RISC CPU with a rich instruction set that enables efficient operations at a maximum clock speed of 32 MHz. With 3.5 KB of RAM and 14 KB of on-chip flash memory, this microcontroller offers ample space for application code and data storage, ensuring smooth operation even in complex tasks. The device operates at a voltage range of 1.8V to 5.5V, providing flexibility in power-sensitive applications.

The microcontroller comes in a compact SOIC-20 package, which is well-suited for space-constrained applications. It features an extensive set of peripherals, including:

  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication
  • Two Capture/Compare/PWM (CCP) modules for advanced timing and control
  • Complementary Waveform Generator (CWG) for complex waveform production
  • 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels for analog signal processing
  • Two comparators for real-time signal comparison and decision-making
  • Master Synchronous Serial Port (MSSP) with SPI and I²C for multi-device communication

Security and safety are paramount in embedded design, and the PIC16F1829T-E/SO021 addresses these concerns with features like Power-On Reset (POR), Brown-Out Reset (BOR), Extended Watchdog Timer (WDT), and a Programmable Low-Voltage Detect (LVD). These functions ensure reliable operation under varying power conditions and help prevent data corruption.

Programming and debugging the microcontroller is simplified through the integrated In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins, allowing developers to quickly iterate on their designs. The microcontroller is also supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB® Code Configurator for streamlined development workflows.

The PIC16F1829T-E/SO021 is a testament to Microchip Technology's commitment to providing high-quality, cost-effective solutions for the ever-evolving demands of modern electronics. Its combination of performance, power efficiency, and rich feature set make it a go-to choice for engineers and hobbyists alike.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess