EN
  • EN
  • DE

PIC16F723A-E/ML

Part No PIC16F723A-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 11x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F723
Standard Package 61
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264350-PIC16F723A-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F723A-E/ML CAD Model

Description

Microchip Technology PIC16F723A-E/ML Microcontroller

The PIC16F723A-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in handling a wide array of applications. This MCU is part of the PIC16F family, which is well-known for its user-friendly features and powerful peripherals that make it an ideal choice for a variety of electronic applications, including automation, consumer electronics, automotive, and more.

The PIC16F723A-E/ML is built on a modified Harvard architecture that allows it to execute instructions with speed and efficiency. It operates with an enhanced mid-range 8-bit core, which provides a perfect balance between power consumption and processing capability. With a wide operating voltage range of 2.0V to 5.5V, this MCU is suitable for low-power applications and can be integrated into systems where power availability is a constraint.

This microcontroller comes with 7 KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM, which is ideal for storing non-volatile data. Additionally, it boasts 256 bytes of RAM, ensuring smooth operation and data manipulation. The PIC16F723A-E/ML also features a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, Capture/Compare/PWM (CCP) modules, and a Master Synchronous Serial Port (MSSP) for SPI and I2C communication.

One of the key advantages of the PIC16F723A-E/ML is its flexibility, supported by programmable brown-out reset, an internal oscillator, and various power-saving modes. This makes it an excellent choice for battery-operated devices. Its package, a 28-pin QFN (Quad Flat No-lead), is designed for space-constrained applications, while still offering enough pins for complex tasks.

For developers and engineers, Microchip provides comprehensive support, including development tools, software libraries, and extensive documentation. This ensures a smooth development process from prototyping to production. With its robust feature set and Microchip's support, the PIC16F723A-E/ML stands as a reliable and cost-effective solution for a multitude of embedded system designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess