EN
  • EN
  • DE

PIC18F23K20-E/SO

Part No PIC18F23K20-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1238175-PIC18F23K20-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F23K20
Introduction Date March 15, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F23K20-E/SO CAD Model

Description

Microchip Technology's PIC18F23K20-E/SO Microcontroller

The PIC18F23K20-E/SO from Microchip Technology is a high-performance microcontroller that offers a versatile and efficient solution for a wide range of embedded applications. This powerful component is part of the popular PIC18F K20 family, known for its advanced features and capabilities, which are designed to meet the demands of both complex and simple embedded systems.

At the heart of the PIC18F23K20-E/SO is an advanced 8-bit architecture that operates at a maximum speed of 64 MHz, thanks to its internal oscillator. This speed, combined with a rich set of peripherals, makes it an ideal choice for applications requiring fast and reliable processing, such as industrial control systems, automotive applications, and consumer electronics.

The device comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while still providing ample I/O options. With up to 25 I/O pins, it offers designers the flexibility to connect a variety of peripherals and devices to the microcontroller.

Featuring 16 KB of flash memory, the PIC18F23K20-E/SO provides ample space for application code, which is essential for storing complex programs and algorithms. Additionally, it includes 768 bytes of RAM and 256 bytes of EEPROM, allowing for efficient data storage and retrieval without the need for external memory components.

Among its integrated peripherals are a 10-bit Analog-to-Digital Converter (ADC) with up to 10 channels, which enables the microcontroller to interface with analog sensors and convert their signals into digital data for processing. It also offers two Enhanced Capture/Compare/PWM (ECCP) modules, which are invaluable for generating precise timing sequences, such as those required for motor control or waveform generation.

The PIC18F23K20-E/SO also features a range of communication interfaces, including SPI, I2C, and USART, allowing for seamless integration with other microcontrollers, sensors, and external modules. Its robust interrupt system and multiple timers contribute to its efficiency in managing multiple tasks and events.

With its low power consumption and power-managed modes, the PIC18F23K20-E/SO is also a great choice for battery-powered or energy-sensitive applications. Microchip Technology's attention to detail in designing this microcontroller ensures that it delivers performance, flexibility, and reliability for a broad spectrum of embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess