EN
  • EN
  • DE

PIC18F23K22-E/MV

Part No PIC18F23K22-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-UFQFN Exposed Pad
Case / Package 28-UQFN (4x4)
Family Name PIC18F23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889634-PIC18F23K22-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F23K22-E/MV CAD Model

Description

Microchip Technology PIC18F23K22-E/MV Microcontroller

The PIC18F23K22-E/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional versatility and efficiency in a variety of embedded applications. This MCU is part of the popular PIC18F K22 family and is designed to cater to the demanding needs of modern electronics with its robust feature set and compact form factor.

At the heart of the PIC18F23K22-E/MV lies an advanced 8-bit processor capable of executing instructions with speed and precision. It boasts an impressive 64 KB of Flash memory and 3.8 KB of RAM, providing ample space for complex program code and data storage. The device operates at a voltage range of 1.8V to 3.6V, making it suitable for low-power applications and battery-operated devices.

This microcontroller comes equipped with a diverse array of peripherals, including:

  • 25 I/O pins that offer flexibility for interfacing with various external components.
  • Three external interrupts to ensure responsive interaction with peripheral events.
  • Two Capture/Compare/PWM (CCP) modules for advanced timing and control operations.
  • 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling precise conversion of analog signals to digital data.
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs) for robust serial communication.

Furthermore, the PIC18F23K22-E/MV supports MI2C/SPI communication protocols, which are essential for establishing connections with sensors, memory modules, and other microcontrollers. Its Extended Watchdog Timer (EWDT) and Programmable Brown-Out Reset (PBOR) features enhance the reliability and stability of the system during operation.

Designed with power efficiency in mind, the MCU includes several power-saving modes such as Idle and Doze, which help to minimize power consumption when the device is not in full operation. The Enhanced Flash Memory Program allows for self-programmability, simplifying firmware updates and maintenance.

The PIC18F23K22-E/MV is available in a 28-pin UQFN package, which is perfect for space-constrained applications. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, this MCU is a reliable choice for developers looking to integrate a powerful and efficient microcontroller into their designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess