EN
  • EN
  • DE

PIC18F25K83-E/ML

Part No PIC18F25K83-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168663-PIC18F25K83-E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F25K83-E/ML CAD Model

Description

Microchip Technology's PIC18F25K83-E/ML Microcontroller

The PIC18F25K83-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, including automotive systems, industrial automation, and smart devices. This MCU is part of the PIC18F K83 family, which is well-known for its robust performance and rich set of features.

Built around an advanced 8-bit architecture, the PIC18F25K83-E/ML provides a perfect blend of power efficiency and processing capability. It operates at a maximum frequency of 64 MHz, delivering the computational speed necessary for complex tasks while maintaining low power consumption. The MCU comes with a substantial 32 KB of Flash memory, providing ample space for application code, and 2 KB of RAM for data storage.

This microcontroller also boasts an array of integrated features designed to facilitate development and enhance functionality. It includes a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for precise sensor readings and analog data processing. The device's Charge Time Measurement Unit (CTMU) supports capacitive touch sensing, making it ideal for user interface applications. Additionally, the PIC18F25K83-E/ML features multiple communication interfaces, including a full complement of serial communication modules with EUSART, SPI, and I2C capabilities, enabling seamless integration with peripheral devices and other ICs.

Safety and reliability are paramount in critical systems, and the PIC18F25K83-E/ML addresses this with its array of Core Independent Peripherals (CIPs) that reduce the workload on the CPU, enhancing system efficiency and reliability. Furthermore, it includes Power-on Reset (POR), Brown-out Reset (BOR), and an Extended Watchdog Timer (WDT) to safeguard against system failures.

The microcontroller is available in a 28-pin QFN package, denoted by the suffix 'ML' in its part number, ensuring a compact footprint for space-constrained applications. The 'E' in the part number indicates an extended operating temperature range, making the MCU suitable for harsh environments.

With its robust feature set, the PIC18F25K83-E/ML from Microchip Technology stands out as a versatile and reliable choice for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4203 $51.3624
19+ $5.2679 $100.0901
30+ $5.1033 $153.0990
41+ $4.9387 $202.4867
53+ $4.7741 $253.0273
71+ $4.2802 $303.8942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,884 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess