EN
  • EN
  • DE

PIC18F66K80-E/MR

Part No PIC18F66K80-E/MR
Manufacturer Microchip Technology
Catalog OEM Souring
Description MCU 8-bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462572-PIC18F66K80-E/MR
Manufacturer Microchip Technology
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-VQFN (9x9)
Package / Case 64-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC18F66K80-E/MR CAD Model

Description

The PIC18F66K80-E/MR microcontroller from Microchip is an 8-bit MCU that combines high computational performance with exceptional functionality and versatility. This MCU is particularly noted for its integrated CAN module and Enhanced Flash memory, making it an excellent choice for automotive applications, industrial automation, and network communication systems where reliability and high-speed data transfer are critical. It provides an advanced level of features including up to 64KB of Flash memory for program storage, ensuring ample space for complex applications. Additionally, the robust set of peripherals supports a wide range of functionalities from analog to digital processing, enhancing its adaptability to various tasks and making it a suitable choice for designers seeking a comprehensive, reliable, and efficient 8-bit MCU solution. The compact QFN package is ideal for applications where board space is a premium, yet connectivity and functionality cannot be compromised.

You May Also Be Interested in

NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess