EN
  • EN
  • DE

PIC18F6722

Part No PIC18F6722
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin 1-Mbit Enhanced Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348614-PIC18F6722
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Metering, Sensing & Instrumentation, System Monitoring
Ultra Librarian 3D Model Ultra Librarian PIC18F6722 CAD Model

Description

The PIC18F6722 is a high-performance microcontroller from Microchip Technology, renowned for its remarkable versatility and efficiency in a wide range of applications. This powerful 8-bit microcontroller is built on Microchip's advanced PIC18 architecture, designed to cater to the demanding needs of complex embedded systems.

Key Features

  • Enhanced Flash Memory: The PIC18F6722 comes with up to 128 KB of programmable flash memory, providing ample space for application code storage and allowing for easy updates via in-circuit programming.
  • High Computational Performance: With a maximum CPU speed of 40 MHz, this microcontroller can execute instructions quickly, making it ideal for time-sensitive tasks and high-speed control applications.
  • Rich Peripheral Set: It boasts a comprehensive set of peripherals, including multiple PWM channels, serial communication modules (USART, SPI, I2C), 10-bit Analog-to-Digital Converters (ADC), and more, enabling a wide range of functionalities.
  • Extended Temperature Range: The device is designed to operate reliably in extreme environments, with an operational temperature range from -40°C to +85°C, ensuring consistent performance under varying conditions.
  • Robust Interrupt System: The microcontroller features a priority levels interrupt system, which enhances real-time performance by allowing critical events to be processed with minimal delay.

Applications

The PIC18F6722 microcontroller is suitable for an array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Home Automation
  • Medical Devices
  • Internet of Things (IoT) Devices

Support and Resources

Microchip Technology provides extensive support for the PIC18F6722, including comprehensive datasheets, technical documentation, and development tools. Developers can also access Microchip's online community and forums for additional resources and expert advice.

In conclusion, the PIC18F6722 microcontroller is a sophisticated and reliable choice for designers looking to create advanced and efficient embedded systems. Its robust feature set, coupled with Microchip's support, makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess