EN
  • EN
  • DE

PIC18LF13K22-E/SO

Part No PIC18LF13K22-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC / MCU 8-bit PIC RISC 8KB Flash 2.5V/3.3V 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 792143-PIC18LF13K22-E/SO
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18LF13K22
Introduction Date February 01, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF13K22-E/SO CAD Model

Description

Microchip Technology's PIC18LF13K22-E/SO Microcontroller

The PIC18LF13K22-E/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and power efficiency. This MCU is part of the PIC18 K-series, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. Its compact SOP-28 package makes it an ideal choice for space-constrained applications while still offering the robustness and functionality expected from Microchip's products.

Key Features

  • Core: The device features a PIC18 8-bit CPU, which provides a perfect blend of speed and power consumption, operating at a maximum frequency of 64 MHz.
  • Memory: It boasts a generous 8 KB of flash program memory along with 256 bytes of EEPROM and 512 bytes of RAM, ensuring ample space for complex applications and data storage.
  • Power Management: With a wide operating voltage range of 1.8V to 3.6V, the PIC18LF13K22-E/SO is optimized for low-power applications, including battery-powered devices.
  • I/O Ports: The MCU provides up to 25 general-purpose I/O pins, which are highly configurable to suit various peripheral interfaces and application requirements.
  • Peripherals: It includes rich peripheral features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, two comparators, and various communication interfaces like SPI, I2C, and EUSART, offering excellent connectivity options.
  • Timers: Equipped with multiple timers, including an 8-bit and two 16-bit timers, the microcontroller can handle complex timing operations and pulse width modulation (PWM) for motor control and other timing-critical tasks.
  • Temperature Range: The device is specified for the extended industrial temperature range, making it reliable for operation in harsh environments.

Applications

The PIC18LF13K22-E/SO is a versatile MCU that can be utilized in various applications such as:

  • Automotive systems
  • Industrial control and automation
  • Home appliances
  • Medical devices
  • Smart sensors and instrumentation
  • Consumer electronics

Microchip's commitment to quality and long-term availability makes the PIC18LF13K22-E/SO a reliable choice for designers looking to integrate a robust MCU into their next project. Its rich feature set, coupled with Microchip's extensive support and development tools, ensures a smooth design process and quick time-to-market.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8020 $65.6040
5+ $26.9138 $134.5690
7+ $26.0730 $182.5110
10+ $25.2321 $252.3210
12+ $24.3913 $292.6956
16+ $21.8676 $349.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess